RS Components, Ltd.
Wall Boxes
2314131
Description
PS 321 T Polysafe 7035
Request a Quote
Email Supplier
Description
PS 321 T Polysafe 7035
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2314131 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
9.84 inch (250 mm)
|
|
Depth
|
5.51 inch (140 mm)
|
|
Material
|
Fiberglass; Fibreglass Reinforced Polyester
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
14.17 inch (360 mm)
View Details
Type
Junction Box
Length
2.17 inch (55 mm)
Width
3.86 inch (98 mm)
View Details
Type
Junction Box
Width
7.87 inch (200 mm)
Depth
5.91 inch (150 mm)
View Details
Shape
Rectangular
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
View Details