RS Components, Ltd.
Wall Boxes
2314128
Description
PS 652 Polysafe 7035
Request a Quote
Email Supplier
Description
PS 652 Polysafe 7035
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2314128 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
19.69 inch (500 mm)
|
|
Depth
|
9.06 inch (230 mm)
|
|
Material
|
Fiberglass; Fibreglass Reinforced Polyester
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
8.86 inch (225 mm)
View Details
Type
Junction Box
Width
19.69 inch (500 mm)
Depth
11.81 inch (300 mm)
View Details
Type
Junction Box
Width
23.62 inch (600 mm)
Depth
7.87 inch (200 mm)
View Details