RS Components, Ltd.
Wall Boxes
2314125
Description
PS 442 Polysafe 7035
Request a Quote
Email Supplier
Description
PS 442 Polysafe 7035
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2314125 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
15.75 inch (400 mm)
|
|
Depth
|
7.87 inch (200 mm)
|
|
Material
|
Fiberglass; Fibreglass Reinforced Polyester
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Width
31.5 inch (800 mm)
Depth
9.84 inch (250 mm)
View Details
Type
Junction Box
Width
15.75 inch (400 mm)
Depth
7.87 inch (200 mm)
View Details
Type
Junction Box
Width
31.5 inch (800 mm)
Depth
7.87 inch (200 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
5.12 inch (130 mm)
View Details