RS Components, Ltd.
Wall Boxes
2314123
Description
PS 321 Polysafe 7035
Request a Quote
Email Supplier
Description
PS 321 Polysafe 7035
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2314123 |
|
Product Name
|
Wall Boxes |
|
Type
|
Junction Box
|
|
Width
|
9.84 inch (250 mm)
|
|
Depth
|
5.51 inch (140 mm)
|
|
Material
|
Fiberglass; Fibreglass Reinforced Polyester
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Width
15.75 inch (400 mm)
Depth
7.87 inch (200 mm)
View Details
Shape
Rectangular
Length
2.76 inch (70 mm)
Width
4.13 inch (105 mm)
View Details
Type
Junction Box
Length
3.74 inch (95 mm)
Width
7.17 inch (182 mm)
View Details
Type
Junction Box
Width
19.69 inch (500 mm)
Depth
5.91 inch (150 mm)
View Details