This range of interface relays has a high level of immunity to outside interference and a very low leakage current in the off-state situation.
Maximum Load Current = 25 mA
Mounting Type = PCB Mount
Minimum Load Voltage = 18 V dc
Maximum Load Voltage = 32 V dc
Minimum Control Voltage = 10 V dc
Maximum Control Voltage = 32 V dc
Terminal Type = Through Hole
Maximum Turn On Time = 5 ms
Dimensions = 44 x 15 x 33mm
Maximum Operating Temperature = +90°C
RS Components, Ltd. | |
---|---|
Product Category | Solid State Relays |
Product Number | 2313516 |
Mounting | PCBoard |
Operating Temp | 194 F (90 C) |
Input Voltage (Control Signal) Type | DC |