RS Components, Ltd. LED Arrays 2307598

Description
Intelligent LED Solutions
Request a Quote
Description
Intelligent LED Solutions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
LED Arrays
2307598
LED Arrays 2307598
Intelligent LED Solutions

Intelligent LED Solutions

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 2307598
Product Name LED Arrays
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017445 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 4000 K
Array Array
Number of Array Elements 1
View Details
UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details