6-in-1 Stubby Multi-bit Ratchet Driver
| RS Components, Ltd. | |
|---|---|
| Product Category | Screwdrivers (hand tool) |
| Product Number | 2286461 |
| Product Name | Ratchet Screwdrivers |
| Drive Type | Crosshead; Slotted; Nut Driver, Phillips, Slotted |
| Drive Size | 0.3125 inch (7.94 mm) |
| Drive Details | Nut Driver (1/4 in 5/16 in), Phillips (No. 2), Slotted (3/16 in), Square (No.1 No. 2) |
| Overall Length | 3.5 inch (89 mm) |