RS Components, Ltd.
LEDs
2285089
Description
Ledtech L24S5025K2 LED
Request a Quote
Email Supplier
Description
Ledtech L24S5025K2 LED
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
2285089 |
|
Product Name
|
LEDs |
|
LED Package:
|
2 x 5mm
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
Infrared
Peak Wavelength
1080 nm (10800 Å)
Optical Power Output
8 milliwatts
View Details
LED Package:
3.2 x 1.6 x 1.2mm
LED Type
Infrared
Peak Wavelength
770 nm (7700 Å)
View Details
LED Type
Cyan
Array
Array
Number of Array Elements
1
View Details
Color Temperature
5000 K
Array
Array
Number of Array Elements
1
View Details