RS Components, Ltd.
LEDs
2285073
Description
Ledtech LURR5000H1D1 LED
Request a Quote
Email Supplier
Description
Ledtech LURR5000H1D1 LED
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
2285073 |
|
Product Name
|
LEDs |
|
LED Package:
|
5mm
|
|
LED Type
|
Red; Red
|
|
Peak Wavelength
|
660 nm (6600 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Package:
3.2 x 1.6 x 1.2mm
LED Type
Infrared
Peak Wavelength
1300 nm (13000 Å)
View Details
LED Package:
3.2 x 1.6 x 1.2mm
LED Type
Infrared
Peak Wavelength
880 nm (8800 Å)
View Details
LED Type
Ultraviolet
Peak Wavelength
290 nm (2900 Å)
Viewing Angle
60 degrees
View Details
Optical Power Output
1090 milliwatts
Array
Array
Number of Array Elements
1
View Details