RS Components, Ltd.
LEDs
2285067
Description
Ledtech L07R5000H1D1 LED
Request a Quote
Email Supplier
Description
Ledtech L07R5000H1D1 LED
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
2285067 |
|
Product Name
|
LEDs |
|
LED Package:
|
5mm
|
|
LED Type
|
Red; Red
|
|
Peak Wavelength
|
660 nm (6600 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
Red; Super red
Optical Power Output
24 milliwatts
Array
Array
View Details
LED Type
White; White
Array
Array
Number of Array Elements
1
View Details
LED Type
Infrared
Peak Wavelength
770 nm (7700 Å)
Number of Array Elements
1
View Details
Color Temperature
4000 K
Optical Power Output
1000 milliwatts
Array
Array
View Details