RS Components, Ltd.
LEDs
2285045
Description
Ledtech L02R5000H1D1 LED
Request a Quote
Email Supplier
Description
Ledtech L02R5000H1D1 LED
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
2285045 |
|
Product Name
|
LEDs |
|
LED Package:
|
5 x 8.7mm
|
|
LED Type
|
Green; Green
|
|
Peak Wavelength
|
567 nm (5670 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
Red; Green; Blue; White; Blue, green, red, white
Array
Array
Number of Array Elements
1
View Details
Color Temperature
5000 K
Optical Power Output
3920 milliwatts
Array
Array
View Details
LED Type
Infrared
Peak Wavelength
1080 nm (10800 Å)
Optical Power Output
8 milliwatts
View Details
LED Package:
3.2 x 1.6 x 1.2mm
LED Type
Infrared
Peak Wavelength
855 nm (8550 Å)
View Details