RS Components, Ltd. LED Arrays 2269578

Description
Intelligent LED Solutions
Request a Quote
Description
Intelligent LED Solutions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
LED Arrays
2269578
LED Arrays 2269578
Intelligent LED Solutions

Intelligent LED Solutions

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Light Emitting Diodes (LED)
Product Number 2269578
Product Name LED Arrays
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2380452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 960 milliwatts
Array Array
Number of Array Elements 1
View Details
IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details