RS Components, Ltd. Hook Up Wire 2252148

Description
BLUE TRI-RATED CABLE 0.75MM 305M
Request a Quote
Description
BLUE TRI-RATED CABLE 0.75MM 305M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2252148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2252148
Hook Up Wire 2252148
BLUE TRI-RATED CABLE 0.75MM 305M

BLUE TRI-RATED CABLE 0.75MM 305M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2252148
Product Name Hook Up Wire
Nominal Diameter 0.1102 inch (2.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
North American 20 AWG
International 0.7500 mm² (0.0012 in²)
View Details
Hook Up Wire - 1853965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
International 16 mm² (0.0248 in²)
Stranding Type 7/1.7 mm
View Details
Hook Up Wire - 1225880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.1299 inch (3.3 mm)
Rated Temperature 100 C (212 F)
View Details
Hook Up Wire - 1805941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
North American 18 AWG
International 1 mm² (0.0016 in²)
View Details