kit - custodia magic idrobox 1 posto IP4
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2240734 |
| Product Name | Junction Boxes |
| Type | Junction Box |
| Shape | Rectangular |
| Length | 3.39 inch (86 mm) |
| Width | 2.99 inch (76 mm) |
| Depth | 2.2 inch (56 mm) |