Self-adhesive polyurethane bumpers/feet help to sound-dampen, absorb shock, prevent items from moving/slipping and act as general buffers. They may be easily applied to clean, dry, free-from-dirt/grit surfaces on furniture, electrical and electronic equipment and accessories, and point-of-sale equipment. The bumpers/feet are manufactured from polyurethane, are non-marking, and designed predominantly for use internally (however they may be used for external applications).
Excellent skid resistance with a high coefficient of friction and excellent resistance to moving and staining. Temperature range: -34°C to +65°C. Long ageing resiliency and will not crack or harden. Ideal for use on: glass, aluminium, stainless steel, acrylic plastic, polyethylene, polystyrene, ABS, polypropylene and polycarbonate. To ensure maximum adhesion, surfaces must be clean, dry and well unified
Type = Self Adhesive Feet
Overall Height = 3.1mm
Foot Shape = Square
Material = PUR
Minimum Operating Temperature = -34°C
Maximum Operating Temperature = +65°C
Foot Colour = Grey
Mounting Type = Adhesive
RS Components, Ltd. | |
---|---|
Product Category | Vibration Isolators and Machine Mounts |
Product Number | 223641 |
Application | Leveling |