MEDICAL EXTERNAL POWER SUPPLY 29.7 Watts
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 2228183 |
| Product Name | AC/DC Adapters |
| Type | AC / DC Adapter |
| Adapter Plug Type | IEC 320 C8 |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 9.0 volts |