RS Components, Ltd. Cable Storage 2228158

Description
Runpotec RUN10136 Cable Drum Roller
Request a Quote
Description
Runpotec RUN10136 Cable Drum Roller
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Storage - 2228158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Storage
2228158
Cable Storage 2228158
Runpotec RUN10136 Cable Drum Roller

Runpotec RUN10136 Cable Drum Roller

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2228158
Product Name Cable Storage
Height 5.24 inch (133 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Boxes - 1783349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 20.34 gallons (77 liters)
View Details
Anti Static Packaging - 1908442 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 15.94 inch (405 mm)
View Details
Anti Static Packaging - 1786418 - RS Components, Ltd.
Specs
Features Shielded; ESD
Height 12.01 inch (305 mm)
Length 12.01 inch (305 mm)
View Details
Anti Static Packaging - 173888 - RS Components, Ltd.
Specs
Container Type Bag
Height 10 inch (254 mm)
Width 10 inch (254 mm)
View Details