RS Components, Ltd. Hook Up Wire 2227437

Description
Hew Heinz Eilentropp 13435-03-100
Request a Quote
Description
Hew Heinz Eilentropp 13435-03-100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2227437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2227437
Hook Up Wire 2227437
Hew Heinz Eilentropp 13435-03-100

Hew Heinz Eilentropp 13435-03-100

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2227437
Product Name Hook Up Wire
Nominal Diameter 0.1811 inch (4.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1805941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1805936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1805958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details