RS Components, Ltd. Hook Up Wire 2227370

Description
Hew Heinz Eilentropp 13435-03-005
Request a Quote
Description
Hew Heinz Eilentropp 13435-03-005
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2227370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2227370
Hook Up Wire 2227370
Hew Heinz Eilentropp 13435-03-005

Hew Heinz Eilentropp 13435-03-005

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2227370
Product Name Hook Up Wire
Nominal Diameter 0.1811 inch (4.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1736018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2047 inch (5.2 mm)
Wire Insulation Polyethylene
Wire Conductor Copper
View Details
Hook Up Wire - 1853910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2638 inch (6.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1805937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1853932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4291 inch (10.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details