RS Components, Ltd. Hook Up Wire 2227207

Description
Hew Heinz Eilentropp 13434-03-005
Request a Quote
Description
Hew Heinz Eilentropp 13434-03-005
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2227207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2227207
Hook Up Wire 2227207
Hew Heinz Eilentropp 13434-03-005

Hew Heinz Eilentropp 13434-03-005

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2227207
Product Name Hook Up Wire
Nominal Diameter 0.1614 inch (4.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Hook Up Wire - 1635163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals UL Listing Mark; Bs en 60228 class 1 or class 2, bs6004, pvc insulation complying with bs en 50363-3 type tl1
Nominal Diameter 0.2402 inch (6.1 mm)
Rated Temperature 70 C (158 F)
View Details
Hook Up Wire - 1805936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1853953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details