RS Components, Ltd. Hook Up Wire 2227178

Description
Hew Heinz Eilentropp 13434-01-005
Request a Quote
Description
Hew Heinz Eilentropp 13434-01-005
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2227178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2227178
Hook Up Wire 2227178
Hew Heinz Eilentropp 13434-01-005

Hew Heinz Eilentropp 13434-01-005

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2227178
Product Name Hook Up Wire
Nominal Diameter 0.1614 inch (4.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4449 inch (11.3 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1805961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 1853947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1225874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details