RS Components, Ltd. Hook Up Wire 2226282

Description
Hew Heinz Eilentropp 13432-07-100
Request a Quote
Description
Hew Heinz Eilentropp 13432-07-100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2226282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2226282
Hook Up Wire 2226282
Hew Heinz Eilentropp 13432-07-100

Hew Heinz Eilentropp 13432-07-100

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2226282
Product Name Hook Up Wire
Nominal Diameter 0.1339 inch (3.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Hook Up Wire - 1805952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Hook Up Wire - 1225878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Hook Up Wire - 1805971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details