RS Components, Ltd. Hook Up Wire 2226210

Description
Hew Heinz Eilentropp 13432-01-100
Request a Quote
Description
Hew Heinz Eilentropp 13432-01-100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2226210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2226210
Hook Up Wire 2226210
Hew Heinz Eilentropp 13432-01-100

Hew Heinz Eilentropp 13432-01-100

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2226210
Product Name Hook Up Wire
Nominal Diameter 0.1339 inch (3.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1113149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.1311 inch (3.33 mm)
Wire Insulation Polyamide
View Details
Hook Up Wire - 1225860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1853932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4291 inch (10.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Hook Up Wire - 139161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1102 inch (2.8 mm)
North American 0 AWG
View Details