RS Components, Ltd. Hook Up Wire 2226175

Description
Hew Heinz Eilentropp 13431-05-020
Request a Quote
Description
Hew Heinz Eilentropp 13431-05-020
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2226175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2226175
Hook Up Wire 2226175
Hew Heinz Eilentropp 13431-05-020

Hew Heinz Eilentropp 13431-05-020

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2226175
Product Name Hook Up Wire
Nominal Diameter 0.1024 inch (2.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1805954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 1805933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1805910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details