RS Components, Ltd. Hook Up Wire 2226169

Description
Hew Heinz Eilentropp 13431-05-005
Request a Quote
Description
Hew Heinz Eilentropp 13431-05-005
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2226169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2226169
Hook Up Wire 2226169
Hew Heinz Eilentropp 13431-05-005

Hew Heinz Eilentropp 13431-05-005

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2226169
Product Name Hook Up Wire
Nominal Diameter 0.1024 inch (2.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Hook Up Wire - 1853943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2126 inch (5.4 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1853945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1853924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3819 inch (9.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details