RS Components, Ltd. Hook Up Wire 2225504

Description
Hew Heinz Eilentropp 13433-03-020
Request a Quote
Description
Hew Heinz Eilentropp 13433-03-020
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2225504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2225504
Hook Up Wire 2225504
Hew Heinz Eilentropp 13433-03-020

Hew Heinz Eilentropp 13433-03-020

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2225504
Product Name Hook Up Wire
Nominal Diameter 0.1457 inch (3.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1113148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Insulation Polyamide
View Details
Hook Up Wire - 1225883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Hook Up Wire - 1805966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 1853943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2126 inch (5.4 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details