RS Components, Ltd.
Hook Up Wire
2224292
Description
SILICONE CABLE BLACK
Request a Quote
Email Supplier
Description
SILICONE CABLE BLACK
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
2224292 |
|
Product Name
|
Hook Up Wire |
|
Nominal Diameter
|
0.1024 inch (2.6 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Nominal Diameter
0.4449 inch (11.3 mm)
International
35 mm² (0.0543 in²)
Stranding Type
7/2.52 mm
View Details
Rated Voltage
750 volts
Nominal Diameter
0.2402 inch (6.1 mm)
International
10 mm² (0.0155 in²)
View Details
Nominal Diameter
0.1457 inch (3.7 mm)
North American
14 AWG
International
2.5 mm² (0.0039 in²)
View Details
Nominal Diameter
0.1024 inch (2.6 mm)
North American
22 AWG
International
0.5000 mm² (7.75E-4 in²)
View Details