RS Components, Ltd. Hook Up Wire 2224286

Description
Hew Heinz Eilentropp 13431-01-020
Request a Quote
Description
Hew Heinz Eilentropp 13431-01-020
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2224286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2224286
Hook Up Wire 2224286
Hew Heinz Eilentropp 13431-01-020

Hew Heinz Eilentropp 13431-01-020

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2224286
Product Name Hook Up Wire
Nominal Diameter 0.1024 inch (2.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1853960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1805961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 1853911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2638 inch (6.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details