RS Components, Ltd. Hook Up Wire 2224107

Description
Hew Heinz Eilentropp 8955-01-005
Request a Quote
Description
Hew Heinz Eilentropp 8955-01-005
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2224107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2224107
Hook Up Wire 2224107
Hew Heinz Eilentropp 8955-01-005

Hew Heinz Eilentropp 8955-01-005

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2224107
Product Name Hook Up Wire
Nominal Diameter 0.0748 inch (1.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 1805927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 1805909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Hook Up Wire - 1225873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details