RS Components, Ltd.
General Purpose Enclosures
222272
Description
Bopla 03255000 Enclosure
Request a Quote
Email Supplier
Description
Bopla 03255000 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
222272
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
222272 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
14.17 inch (360 mm)
|
|
Width
|
7.87 inch (200 mm)
|
|
Depth
|
5.91 inch (150 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
3.46 inch (88 mm)
Width
5.75 inch (146 mm)
View Details
Length
11.02 inch (280 mm)
Width
8.66 inch (220 mm)
Depth
11.02 inch (280 mm)
View Details
Shape
Rectangular
Length
14.17 inch (360 mm)
Width
14.17 inch (360 mm)
View Details
Shape
Rectangular
Length
4.92 inch (125 mm)
Width
4.92 inch (125 mm)
View Details