RS Components, Ltd.
General Purpose Enclosures
222244
Description
Bopla 03221000 Enclosure
Request a Quote
Email Supplier
Description
Bopla 03221000 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
222244
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
222244 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
7.87 inch (200 mm)
|
|
Width
|
4.72 inch (120 mm)
|
|
Depth
|
2.95 inch (75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
3.46 inch (88 mm)
Width
5.75 inch (146 mm)
View Details
Shape
Rectangular
Length
4.8 inch (122 mm)
Width
4.8 inch (122 mm)
View Details
Shape
Rectangular
Length
7.72 inch (196 mm)
Width
3.94 inch (100 mm)
View Details
Type
Junction Box
Length
3.03 inch (77 mm)
Width
7.09 inch (180 mm)
View Details