RS Components, Ltd.
General Purpose Enclosures
222193
Description
Bopla 03206000 Enclosure
Request a Quote
Email Supplier
Description
Bopla 03206000 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
222193
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
222193 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
2.56 inch (65 mm)
|
|
Width
|
1.97 inch (50 mm)
|
|
Depth
|
1.38 inch (35 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
3.03 inch (77 mm)
Width
5.12 inch (130 mm)
View Details
Type
Junction Box
Length
3.74 inch (95 mm)
Width
7.17 inch (182 mm)
View Details
Length
6.3 inch (160 mm)
Width
6.3 inch (160 mm)
Depth
6.3 inch (160 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
5.91 inch (150 mm)
View Details