RS Components, Ltd.
General Purpose Enclosures
222171
Description
Bopla 02243000 Enclosure
Request a Quote
Email Supplier
Description
Bopla 02243000 Enclosure
Request a Quote
Email Supplier
Suppliers
General Purpose Enclosures
222171
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
222171 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
9.46 inch (240 mm)
|
|
Width
|
6.31 inch (160 mm)
|
|
Depth
|
4.72 inch (120 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
4.33 inch (110 mm)
Width
5.91 inch (150 mm)
View Details
Type
Junction Box
Length
2.17 inch (55 mm)
Width
3.86 inch (98 mm)
View Details
Shape
Rectangular
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
View Details
Type
Pushbutton Enclosures
Shape
Rectangular
Length
4.13 inch (105 mm)
View Details