RS Components, Ltd. General Purpose Enclosures 2214826

Description
Bopla 83626150.HMT1 ELPH 620-0150
Request a Quote
Description
Bopla 83626150.HMT1 ELPH 620-0150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2214826 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2214826
General Purpose Enclosures 2214826
Bopla 83626150.HMT1 ELPH 620-0150

Bopla 83626150.HMT1 ELPH 620-0150

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2214826
Product Name General Purpose Enclosures
Length 2.25 inch (57.2 mm)
Width 5.91 inch (150 mm)
Depth 0.8661 inch (22 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details
Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details