RS Components, Ltd. General Purpose Enclosures 2214822

Description
Bopla 83246100.HMT1 ELPH 1240-0100
Request a Quote
Description
Bopla 83246100.HMT1 ELPH 1240-0100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2214822 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2214822
General Purpose Enclosures 2214822
Bopla 83246100.HMT1 ELPH 1240-0100

Bopla 83246100.HMT1 ELPH 1240-0100

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2214822
Product Name General Purpose Enclosures
Length 4.72 inch (120 mm)
Width 3.94 inch (100 mm)
Depth 1.65 inch (42 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details