RS Components, Ltd. Desktop Enclosures 2214816

Description
BO 62609 BOTEGO Desktop Case
Request a Quote
Description
BO 62609 BOTEGO Desktop Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosures - 2214816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
2214816
Desktop Enclosures 2214816
BO 62609 BOTEGO Desktop Case

BO 62609 BOTEGO Desktop Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2214816
Product Name Desktop Enclosures
Length 12.1 inch (307 mm)
Width 10.11 inch (257 mm)
Depth 2.57 inch (65.2 mm)
Material Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details