RS Components, Ltd. General Purpose Enclosures 2209457

Description
Bopla 84410150.HMT1 ABPH 1000-0150 KWL
Request a Quote
Description
Bopla 84410150.HMT1 ABPH 1000-0150 KWL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2209457 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2209457
General Purpose Enclosures 2209457
Bopla 84410150.HMT1 ABPH 1000-0150 KWL

Bopla 84410150.HMT1 ABPH 1000-0150 KWL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2209457
Product Name General Purpose Enclosures
Length 4.17 inch (106 mm)
Width 1.26 inch (32 mm)
Depth 1.26 inch (32 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details