RS Components, Ltd. General Purpose Enclosures 2209448

Description
Bopla 84310150.HMT1 ABPH 1000-0150 WL
Request a Quote
Description
Bopla 84310150.HMT1 ABPH 1000-0150 WL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2209448 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2209448
General Purpose Enclosures 2209448
Bopla 84310150.HMT1 ABPH 1000-0150 WL

Bopla 84310150.HMT1 ABPH 1000-0150 WL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2209448
Product Name General Purpose Enclosures
Length 4.17 inch (106 mm)
Width 1.26 inch (32 mm)
Depth 1.26 inch (32 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details
Junction Boxes - 116977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
General Purpose Enclosures - 1325357 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.33 inch (110 mm)
Width 5.91 inch (150 mm)
View Details
General Purpose Enclosures - 1228933 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details