RS Components, Ltd. General Purpose Enclosures 2209447

Description
Bopla 84310100.HMT1 ABPH 1000-0100 WL
Request a Quote
Description
Bopla 84310100.HMT1 ABPH 1000-0100 WL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2209447 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2209447
General Purpose Enclosures 2209447
Bopla 84310100.HMT1 ABPH 1000-0100 WL

Bopla 84310100.HMT1 ABPH 1000-0100 WL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2209447
Product Name General Purpose Enclosures
Length 4.17 inch (106 mm)
Width 1.26 inch (32 mm)
Depth 1.26 inch (32 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 138206 - RS Components, Ltd.
Specs
Shape Rectangular
Length 11.81 inch (300 mm)
Width 9.06 inch (230 mm)
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details