RS Components, Ltd. General Purpose Enclosures 2209436

Description
Bopla 84106200.HMT1 ABPH 1000-0200
Request a Quote
Description
Bopla 84106200.HMT1 ABPH 1000-0200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2209436 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2209436
General Purpose Enclosures 2209436
Bopla 84106200.HMT1 ABPH 1000-0200

Bopla 84106200.HMT1 ABPH 1000-0200

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2209436
Product Name General Purpose Enclosures
Length 4.17 inch (106 mm)
Width 1.26 inch (32 mm)
Depth 1.26 inch (32 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 138161 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.15 inch (80 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details