RS Components, Ltd. General Purpose Enclosures 2209430

Description
Bopla 84066100.HMT1 ABPH 600-0100
Request a Quote
Description
Bopla 84066100.HMT1 ABPH 600-0100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2209430 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2209430
General Purpose Enclosures 2209430
Bopla 84066100.HMT1 ABPH 600-0100

Bopla 84066100.HMT1 ABPH 600-0100

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2209430
Product Name General Purpose Enclosures
Length 2.24 inch (57 mm)
Width 1.26 inch (32 mm)
Depth 1.26 inch (32 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details