BA-S 281709 F Bocube Alu Enclosure 7024
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2209426 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 11.77 inch (299 mm) |
| Width | 6.81 inch (173 mm) |
| Depth | 3.54 inch (90 mm) |