RS Components, Ltd. General Purpose Enclosures 2209415

Description
Bopla 00164125 General Purpose Enclosure
Request a Quote
Description
Bopla 00164125 General Purpose Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2209415 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2209415
General Purpose Enclosures 2209415
Bopla 00164125 General Purpose Enclosure

Bopla 00164125 General Purpose Enclosure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2209415
Product Name General Purpose Enclosures
Length 7.83 inch (199 mm)
Width 3.39 inch (86 mm)
Depth 2.36 inch (60 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details