RS Components, Ltd. General Purpose Enclosures 2209408

Description
Bopla 00163124 General Purpose Enclosure
Request a Quote
Description
Bopla 00163124 General Purpose Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2209408 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2209408
General Purpose Enclosures 2209408
Bopla 00163124 General Purpose Enclosure

Bopla 00163124 General Purpose Enclosure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2209408
Product Name General Purpose Enclosures
Length 6.26 inch (159 mm)
Width 3.39 inch (86 mm)
Depth 2.36 inch (60 mm)
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details