RS Components, Ltd. Key Cabinets 219728

Description
48 key grey steel cabinet,355x300x80mm
Request a Quote
Description
48 key grey steel cabinet,355x300x80mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Key Cabinets - 219728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Cabinets
219728
Key Cabinets 219728
48 key grey steel cabinet,355x300x80mm

48 key grey steel cabinet,355x300x80mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 219728
Product Name Key Cabinets
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Boxes - 1231796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 18.50 inch (470 mm)
View Details
Server Cabinets - 1863292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel
Height 43.78 inch (1112 mm)
View Details
Storage Cabinets - 1271516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 23.62 inch (600 mm)
Width 31.50 inch (800 mm)
View Details
Tool Boxes - 1253049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 20.87 inch (530 mm)
Width 7.09 inch (180 mm)
View Details