RS Components, Ltd. General Purpose Enclosures 2188480

Description
Bopla 96033145 B 140804 ABS-7035
Request a Quote
Description
Bopla 96033145 B 140804 ABS-7035
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2188480 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2188480
General Purpose Enclosures 2188480
Bopla 96033145 B 140804 ABS-7035

Bopla 96033145 B 140804 ABS-7035

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2188480
Product Name General Purpose Enclosures
Length 5.94 inch (151 mm)
Width 3.15 inch (80 mm)
Depth 1.57 inch (40 mm)
Material Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details