RS Components, Ltd.
General Purpose Enclosures
2188473
Description
B 261704 PC-V0-G 7035
Request a Quote
Email Supplier
Description
B 261704 PC-V0-G 7035
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2188473 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
10.67 inch (271 mm)
|
|
Width
|
6.69 inch (170 mm)
|
|
Depth
|
1.57 inch (40 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
3.46 inch (88 mm)
Width
5.75 inch (146 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
5.91 inch (150 mm)
View Details
Shape
Rectangular
Length
4.33 inch (110 mm)
Width
5.91 inch (150 mm)
View Details
Shape
Rectangular
Length
4.8 inch (122 mm)
Width
4.72 inch (120 mm)
View Details