RS Components, Ltd. General Purpose Enclosures 2188472

Description
Bopla 96026344 B 261704 PC-V0-G-7024
Request a Quote
Description
Bopla 96026344 B 261704 PC-V0-G-7024
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2188472 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2188472
General Purpose Enclosures 2188472
Bopla 96026344 B 261704 PC-V0-G-7024

Bopla 96026344 B 261704 PC-V0-G-7024

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2188472
Product Name General Purpose Enclosures
Length 10.67 inch (271 mm)
Width 6.69 inch (170 mm)
Depth 3.15 inch (80 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details