RS Components, Ltd. General Purpose Enclosures 2188469

Description
Bopla 96022145 B 100804 PC-V0-G-7035
Request a Quote
Description
Bopla 96022145 B 100804 PC-V0-G-7035
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2188469 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2188469
General Purpose Enclosures 2188469
Bopla 96022145 B 100804 PC-V0-G-7035

Bopla 96022145 B 100804 PC-V0-G-7035

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2188469
Product Name General Purpose Enclosures
Length 4.45 inch (113 mm)
Width 3.15 inch (80 mm)
Depth 1.57 inch (40 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details