RS Components, Ltd. General Purpose Enclosures 2188467

Description
Bopla 96018565 B 233012 PC-V0-7035
Request a Quote
Description
Bopla 96018565 B 233012 PC-V0-7035
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2188467 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2188467
General Purpose Enclosures 2188467
Bopla 96018565 B 233012 PC-V0-7035

Bopla 96018565 B 233012 PC-V0-7035

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2188467
Product Name General Purpose Enclosures
Length 9.41 inch (239 mm)
Width 11.81 inch (300 mm)
Depth 4.72 inch (120 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
Hand Held Enclosures - 1325377 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.46 inch (88 mm)
Width 5.75 inch (146 mm)
View Details
Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details